12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter 8-SON -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
12-Bit 125kS/s SPI ADC, 2.7V-5.25V, 1Ch, 8-SON Product overview: ADS7829IBDRBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.7V, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7829IBDRBR can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1015615-ADS7829IBDRB
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 125k
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC ADC 12BIT SAR 8SON
IC ADC 12BIT SAR 8SON
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7829IBDRBR | 296-ADS7829IBDRBRTR-ND | 700-ADS7829IBDRBR | ADS7829IBDRBR | 1015615-ADS7829IBDRBR | ADS7829IBDRBR | ADS7829IBDRBR | ADS7829IBDRBR |
| Product Name | ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | 2.7V 5.25V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7829IBDRBR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SON | 8-VDFN Exposed Pad | VSON8 | 8-SON (3x3) | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1.25 LSB |