Texas Instruments Standard Linear and Logic Adc, Octal, Sar, 12Bit, 50Ksps, Tssop-16; Resolution (Bits) Texas Instruments ADS7828E/2K5

Description
ADC, OCTAL, SAR, 12BIT, 50KSPS, TSSOP-16; Resolution (Bits):12bit; Sampling Rate:50kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
ADC, OCTAL, SAR, 12BIT, 50KSPS, TSSOP-16; Resolution (Bits):12bit; Sampling Rate:50kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Octal, Sar, 12Bit, 50Ksps, Tssop-16; Resolution (Bits) Texas Instruments - 28AH1855 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Octal, Sar, 12Bit, 50Ksps, Tssop-16; Resolution (Bits) Texas Instruments
28AH1855
Adc, Octal, Sar, 12Bit, 50Ksps, Tssop-16; Resolution (Bits) Texas Instruments 28AH1855
ADC, OCTAL, SAR, 12BIT, 50KSPS, TSSOP-16; Resolution (Bits):12bit; Sampling Rate:50kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

ADC, OCTAL, SAR, 12BIT, 50KSPS, TSSOP-16; Resolution (Bits):12bit; Sampling Rate:50kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS7828E/2K5 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7828E/2K5
Analog to Digital Converters (ADC) ADS7828E/2K5
IC ADC 12BIT SAR 16TSSOP

IC ADC 12BIT SAR 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1855 ADS7828E/2K5
Product Name Adc, Octal, Sar, 12Bit, 50Ksps, Tssop-16; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details