The ADS7825UB is a 4-channel, 16-bit sampling CMOS analog-to-digital converter in a 28-pin SOIC package, specified for operation from -40°C to +85°C. It supports a -10V input range, achieves a maximum conversion time of 25 µs, and consumes 50 mW max at 40 kHz. Integral linearity error is -2 LSB max, and signal-to-(noise+dis
4 Channel, 16-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 009327-ADS7825UB
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
16-Bit 4-Ch ADC, 40kS/s, Serial/Parallel, SOIC Product overview: ADS7825UB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7825UB can be used for catalog matching and distributor lookup.
ADS7825 4 Channel, 16-Bit Sampling CMOS A/D Converter
16 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
16 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7825UB | 009327-ADS7825UB | 700-ADS7825UB | ADS7825UB | ADS7825UB-ND | ADS7825UB | ADS7825UB |
| Product Name | ADS7825 4 Channel, 16-Bit Sampling CMOS A/D Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7825UB | 16-bit SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel | Parallel; SPI; SPI, Parallel | Serial, Parallel | Parallel; SPI | |||
| Package Type | PDIP,SOIC | SOIC; 28-SOIC | SOIC | SOIC; SOIC28 | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 2 LSB |