Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS7825U

Description
IC ADC 16BIT SAR 28SOIC
Datasheet
Description
IC ADC 16BIT SAR 28SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7825U - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7825U
Analog to Digital Converters (ADC) ADS7825U
IC ADC 16BIT SAR 28SOIC

IC ADC 16BIT SAR 28SOIC

Supplier's Site Datasheet
16Bit Adc, 4Ch, Smd, 7825, Soic28; Resolution (Bits) Texas Instruments - 28AH1854 - Newark, An Avnet Company
Chicago, IL, United States
16Bit Adc, 4Ch, Smd, 7825, Soic28; Resolution (Bits) Texas Instruments
28AH1854
16Bit Adc, 4Ch, Smd, 7825, Soic28; Resolution (Bits) Texas Instruments 28AH1854
16BIT ADC, 4CH, SMD, 7825, SOIC28; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC /RoHS Compliant: Yes

16BIT ADC, 4CH, SMD, 7825, SOIC28; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC /RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS7825U 28AH1854
Product Name Analog to Digital Converters (ADC) 16Bit Adc, 4Ch, Smd, 7825, Soic28; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details