The ADS7824U is a 4-channel, 12-bit sampling CMOS A/D converter in a 28-pin SOIC package, specified for operation from -40°C to +85°C. It features a -10V analog input range, a maximum sampling rate of 40 kHz, and consumes 50 mW at 40 kHz with 50 mW in power-down mode. The converter offers -0.5 LSB maximum integral and differential nonlinearity, -0.1% channel-to-channel mismatch, and an internal 2.5V reference, with support for an external reference between 2.3 V and 2.7 V. It provides parallel and serial data output formats in two's complement coding, with a 2 MHz -3dB bandwidth and a useable bandwidth of 90 kHz. The device includes a multiplexer with acquisition and conversion times totaling 25 µs, and an aperture delay of 40 ns.
4-Channel, 12-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 009324-ADS7824U
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
12-Bit 4-Ch ADC, 40kS/s, Serial/Parallel, SOIC Product overview: ADS7824U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7824U can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC
IC ADC 12BIT SAR 28SOIC
IC ADC 12BIT SAR 28SOIC
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7824U | 009324-ADS7824U | 700-ADS7824U | ADS7824U-ND | ADS7824U | ADS7824U | ADS7824U |
| Product Name | ADS7824 4-Channel, 12-Bit Sampling CMOS A/D Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7824U | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel | Parallel; SPI; SPI, Parallel | Serial, Parallel | Parallel; SPI | Parallel; SPI; SPI, Parallel | ||
| Package Type | PDIP,SOIC | SOIC; 28-SOIC | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.5000 LSB |