Texas Instruments ADS7823 12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter ADS7823EB/250G4

Description
12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter 8-VSSOP
Request a Quote
Description
12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter 8-VSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7823EB is a 12-bit, low-power, sampling analog-to-digital converter with an I2C interface, designed for voltage monitoring, isolated data acquisition, and battery-operated systems. It operates from 2.7V to 5V and supports standard, fast, and high-speed I2C modes with a maximum throughput of 50kHz in high-speed mode. The device features an MSOP-8 package, no missing codes, and an integral linearity error of ±0.5 LSB. Operating temperature range is -40°C to +85°C. The ADS7823EB/250G4 is a variant of the ADS7823EB series, with packaging and finishing codes appended; the core specifications of the series apply exclusively to this part.

Datasheet Summary
Powered by GS/AI

The ADS7823EB is a 12-bit, low-power, sampling analog-to-digital converter with an I2C interface, designed for voltage monitoring, isolated data acquisition, and battery-operated systems. It operates from 2.7V to 5V and supports standard, fast, and high-speed I2C modes with a maximum throughput of 50kHz in high-speed mode. The device features an MSOP-8 package, no missing codes, and an integral linearity error of ±0.5 LSB. Operating temperature range is -40°C to +85°C. The ADS7823EB/250G4 is a variant of the ADS7823EB series, with packaging and finishing codes appended; the core specifications of the series apply exclusively to this part.

Suppliers

Company
Product
Description
Supplier Links
ADS7823 12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter - ADS7823EB/250G4 - Texas Instruments
Dallas, TX, United States
ADS7823 12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter
ADS7823EB/250G4
ADS7823 12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter ADS7823EB/250G4
12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter 8-VSSOP

12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
5V MSOP Analog-to-Digital Converter IC
700-ADS7823EB/250G4
5V MSOP Analog-to-Digital Converter IC 700-ADS7823EB/250G4
12-Bit 50kS/s I2C ADC, 1-Ch, Single-Ended, 5V, MSOP Product overview: ADS7823EB/250G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7823EB/250G4 can be used for catalog matching and distributor lookup.

12-Bit 50kS/s I2C ADC, 1-Ch, Single-Ended, 5V, MSOP Product overview: ADS7823EB/250G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7823EB/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7823EB/250G4
1015606-ADS7823EB/250G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7823EB/250G4 1015606-ADS7823EB/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1015606-ADS7823EB/25 0G4 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015606-ADS7823EB/250G4
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 50k
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7823EB/250G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7823EB/250G4-ND
Analog to Digital Converters (ADC) ADS7823EB/250G4-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7823EB/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7823EB/250G4
Analog to Digital Converters (ADC) ADS7823EB/250G4
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7823EB/250G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7823EB/250G4
Data Acquisition - Analog to Digital Converters (ADC) ADS7823EB/250G4
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7823EB/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7823EB/250G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7823EB/250G4
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7823EB/250G4 700-ADS7823EB/250G4 1015606-ADS7823EB/250G4 ADS7823EB/250G4-ND ADS7823EB/250G4 ADS7823EB/250G4 ADS7823EB/250G4
Product Name ADS7823 12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter 5V MSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7823EB/250G4 Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; I2C I2C I2C; I2C I2C; I2C I2C; I²C
Package Type VSSOP MSOP SOP; SSOP; 8-VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Analog-to-Digital Converter IC - 700-ADC0838CCV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type LCC
Dissipation 800 milliwatts
View Details
5 suppliers
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details