ADC, 12BIT, 50KSPS, I2C, VSSOP-8; Resolution (Bits):12bit; Sampling Rate:50kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case RoHS Compliant: Yes
IC ADC 12BIT SAR 8VSSOP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | 28AH1853 | ADS7823EB/250 |
| Product Name | Adc, 12Bit, 50Ksps, I2C, Vssop-8; Resolution (Bits) Texas Instruments | Analog to Digital Converters (ADC) |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |