The ADS7822 is a 12-bit, 200kHz sampling analog-to-digital converter with microPower operation, supporting a supply range of 2.0V to 5.25V and offering power dissipation below 60μW at 7.5kHz. It is available in an SO-8 package with dimensions of 506.6mm length, 8mm width, and 3940μm tape height, featuring a pseudo-differential input, synchronous serial interface, and reference voltage range of 50mV to VCC. The device operates from -40°C to +85°C and meets standard tolerance levels for integral and differential linearity error within its grade variants.
12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7822UBG4 | ADS7822UBG4-ND | ADS7822UBG4 | ADS7822UBG4 | ADS7822UBG4 |
| Product Name | ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |
| INL | 0.7500 LSB |