Texas Instruments Standard Linear and Logic 12Bit Adc, Upower Serial, Smd, 7822; Resolution (Bits) Texas Instruments ADS7822U

Description
12BIT ADC, UPOWER SERIAL, SMD, 7822; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes
Description
12BIT ADC, UPOWER SERIAL, SMD, 7822; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
12Bit Adc, Upower Serial, Smd, 7822; Resolution (Bits) Texas Instruments - 28AH1852 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Adc, Upower Serial, Smd, 7822; Resolution (Bits) Texas Instruments
28AH1852
12Bit Adc, Upower Serial, Smd, 7822; Resolution (Bits) Texas Instruments 28AH1852
12BIT ADC, UPOWER SERIAL, SMD, 7822; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

12BIT ADC, UPOWER SERIAL, SMD, 7822; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH1852
Product Name 12Bit Adc, Upower Serial, Smd, 7822; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details