Texas Instruments ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter ADS7822EC/2K5

Description
12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter - ADS7822EC/2K5 - Texas Instruments
Dallas, TX, United States
ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter
ADS7822EC/2K5
ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter ADS7822EC/2K5
12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85

12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7822EC/2K5TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7822EC/2K5TR-ND
Analog to Digital Converters (ADC) 296-ADS7822EC/2K5TR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7822EC/2K5CT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7822EC/2K5CT-ND
Analog to Digital Converters (ADC) 296-ADS7822EC/2K5CT-ND
IC ADC 12BIT 8-VSSOP

IC ADC 12BIT 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7822EC/2K5DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7822EC/2K5DKR-ND
Analog to Digital Converters (ADC) 296-ADS7822EC/2K5DKR-ND
IC ADC 12BIT 8-VSSOP

IC ADC 12BIT 8-VSSOP

Buy Now Datasheet
5.25V MSOP Analog-to-Digital Converter IC - 700-ADS7822EC/2K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.25V MSOP Analog-to-Digital Converter IC
700-ADS7822EC/2K5
5.25V MSOP Analog-to-Digital Converter IC 700-ADS7822EC/2K5
12-Bit 200kSPS ADC, Serial Interface, MSOP, 2.7-5.25V Product overview: ADS7822EC/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7822EC/2K5 can be used for catalog matching and distributor lookup.

12-Bit 200kSPS ADC, Serial Interface, MSOP, 2.7-5.25V Product overview: ADS7822EC/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7822EC/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7822EC/2K5
134206-ADS7822EC/2K5
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7822EC/2K5 134206-ADS7822EC/2K5
Manufacturer: Texas Instruments Win Source Part Number: 134206-ADS7822EC/2K5 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134206-ADS7822EC/2K5
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7822EC/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7822EC/2K5
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7822EC/2K5
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7822EC/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7822EC/2K5
Analog to Digital Converters (ADC) ADS7822EC/2K5
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7822EC/2K5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7822EC/2K5
Data Acquisition - Analog to Digital Converters (ADC) ADS7822EC/2K5
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7822EC/2K5 296-ADS7822EC/2K5TR-ND 296-ADS7822EC/2K5CT-ND 296-ADS7822EC/2K5DKR-ND 700-ADS7822EC/2K5 134206-ADS7822EC/2K5 ADS7822EC/2K5 ADS7822EC/2K5 ADS7822EC/2K5
Product Name ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 5.25V MSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7822EC/2K5 Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI Serial SPI; SPI SPI; SPI
Package Type PDIP,SOIC,VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SOP; SSOP; 8-VSSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 0.7500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Analog-to-Digital Converter IC - 700-ADC0820CCV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
3 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - ADC0803LCN/NOPB-TI - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
 - ADC0816CCN/NOPB - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP40
Packing Method Tube; Tube
View Details
5 suppliers