Texas Instruments Standard Linear and Logic Ic, 12Bit Adc, Smd, Vssop8, 7822; Resolution (Bits) Texas Instruments ADS7822E/250

Description
IC, 12BIT ADC, SMD, VSSOP8, 7822; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DACRoHS Compliant: Yes
Description
IC, 12BIT ADC, SMD, VSSOP8, 7822; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DACRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 12Bit Adc, Smd, Vssop8, 7822; Resolution (Bits) Texas Instruments - 28AH1851 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Adc, Smd, Vssop8, 7822; Resolution (Bits) Texas Instruments
28AH1851
Ic, 12Bit Adc, Smd, Vssop8, 7822; Resolution (Bits) Texas Instruments 28AH1851
IC, 12BIT ADC, SMD, VSSOP8, 7822; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DACRoHS Compliant: Yes

IC, 12BIT ADC, SMD, VSSOP8, 7822; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DACRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH1851
Product Name Ic, 12Bit Adc, Smd, Vssop8, 7822; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details