Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7818EVM ADS7818EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 768121-ADS7818EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: ADS7818 Number of Converters: 1 Input Range: 0 ~ 5 V Family Name: ADS7818 Power (Typ) @ Conditions: 11mW @ 500kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 500k Introduction Date: September 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768121-ADS7818EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: ADS7818 Number of Converters: 1 Input Range: 0 ~ 5 V Family Name: ADS7818 Power (Typ) @ Conditions: 11mW @ 500kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 500k Introduction Date: September 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7818EVM
768121-ADS7818EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7818EVM 768121-ADS7818EVM
Manufacturer: Texas Instruments Win Source Part Number: 768121-ADS7818EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: ADS7818 Number of Converters: 1 Input Range: 0 ~ 5 V Family Name: ADS7818 Power (Typ) @ Conditions: 11mW @ 500kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 500k Introduction Date: September 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 768121-ADS7818EVM
Data Interface: Serial
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 12
Utilized IC / Part: ADS7818
Number of Converters: 1
Input Range: 0 ~ 5 V
Family Name: ADS7818
Power (Typ) @ Conditions: 11mW @ 500kSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 500k
Introduction Date: September 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog-to-Digital Converter IC - 791-ADS7818EVM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
791-ADS7818EVM
Analog-to-Digital Converter IC 791-ADS7818EVM
EVAL MOD FOR ADS7818 Product overview: ADS7818EVM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-ADS7818EVM can be used for catalog matching and distributor lookup.

EVAL MOD FOR ADS7818 Product overview: ADS7818EVM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-ADS7818EVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768121-ADS7818EVM 791-ADS7818EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7818EVM Analog-to-Digital Converter IC
Interface Type Serial; Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers