Texas Instruments ADS7818 12-Bit High Speed Low Power Sampling Analog-to-Digital Converter ADS7818EB/2K5G4

Description
12-Bit High Speed Low Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
Request a Quote
Description
12-Bit High Speed Low Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7818EB is a 12-bit sampling analog-to-digital converter with a 500kHz throughput rate, internal 2.5V reference, and differential input. It operates from a single +5V supply, consuming 11mW at full speed and 2.5mW in power-down mode. The device is available in an MSOP-8 package and is guaranteed to operate over the -40°C to +85°C temperature range. It features guaranteed no missing codes, a serial interface, and an unipolar input range of 0 to 5V. The ADS7818EB variant specifies tighter integral and differential linearity errors of -1 LSB each compared to the non-B version.

Datasheet Summary
Powered by GS/AI

The ADS7818EB is a 12-bit sampling analog-to-digital converter with a 500kHz throughput rate, internal 2.5V reference, and differential input. It operates from a single +5V supply, consuming 11mW at full speed and 2.5mW in power-down mode. The device is available in an MSOP-8 package and is guaranteed to operate over the -40°C to +85°C temperature range. It features guaranteed no missing codes, a serial interface, and an unipolar input range of 0 to 5V. The ADS7818EB variant specifies tighter integral and differential linearity errors of -1 LSB each compared to the non-B version.

Suppliers

Company
Product
Description
Supplier Links
ADS7818 12-Bit High Speed Low Power Sampling Analog-to-Digital Converter - ADS7818EB/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS7818 12-Bit High Speed Low Power Sampling Analog-to-Digital Converter
ADS7818EB/2K5G4
ADS7818 12-Bit High Speed Low Power Sampling Analog-to-Digital Converter ADS7818EB/2K5G4
12-Bit High Speed Low Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85

12-Bit High Speed Low Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7818EB/2K5G4
198779-ADS7818EB/2K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7818EB/2K5G4 198779-ADS7818EB/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 198779-ADS7818EB/2K5 G4 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198779-ADS7818EB/2K5G4
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7818EB/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7818EB/2K5G4-ND
Analog to Digital Converters (ADC) ADS7818EB/2K5G4-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
5V MSOP Analog-to-Digital Converter IC
700-ADS7818EB/2K5G4
5V MSOP Analog-to-Digital Converter IC 700-ADS7818EB/2K5G4
12-Bit 500KS/s ADC, Serial, Differential, 5V, MSOP Product overview: ADS7818EB/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7818EB/2K5G4 can be used for catalog matching and distributor lookup.

12-Bit 500KS/s ADC, Serial, Differential, 5V, MSOP Product overview: ADS7818EB/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7818EB/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7818EB/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7818EB/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS7818EB/2K5G4
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7818EB/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7818EB/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7818EB/2K5G4
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7818EB/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7818EB/2K5G4
Analog to Digital Converters (ADC) ADS7818EB/2K5G4
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7818EB/2K5G4 198779-ADS7818EB/2K5G4 ADS7818EB/2K5G4-ND 700-ADS7818EB/2K5G4 ADS7818EB/2K5G4 ADS7818EB/2K5G4 ADS7818EB/2K5G4
Product Name ADS7818 12-Bit High Speed Low Power Sampling Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7818EB/2K5G4 Analog to Digital Converters (ADC) 5V MSOP Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI Serial SPI; SPI
Package Type PDIP,VSSOP SOP; SSOP; 8-VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08B200-Q1 8-Bit, 200 MSPS A/D Converter with Capture Buffer - ADC08B200QCIVS/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Automotive
View Details
5 suppliers
 - ADC0820BCWM - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP20
Packing Method Tube; Tube
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1010DIYB/NOPB - Acme Chip Technology Co., Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D1000DAISY - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 376-BFCPGA
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers