The ADS7817 is a 12-bit differential input micro power sampling analog-to-digital converter with a 200kHz sampling rate and micro power consumption of 2.3mW at 200kHz, suitable for battery-operated systems and remote data acquisition. It features a true differential analog input, a reference voltage range of 100mV to 2.5V, and automatic power-down mode with a maximum shutdown current of 3µA. The device is available in an MSOP-8 package, with operating temperature range of -40°C to +85°C. It includes a serial interface with DCLOCK and CS/SHDN control, and supports binary two's complement output. Integral and differential linearity errors are specified up to ±2 LSB, with a resolution of 12 bits and no missing codes. Common-mode rejection is 80dB and power supply rejection is 82dB.
12-Bit Differential Input Micro Power Sampling Analog-to-Digital Converter 8-SOIC -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
IC ADC 12BIT SAR 8SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7817UBG4 | ADS7817UBG4-ND | ADS7817UBG4 | ADS7817UBG4 | ADS7817UBG4 |
| Product Name | ADS7817 12-Bit Differential Input Micro Power Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 2 LSB |