Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS7816U

Description
12BIT ADC, UPOWER SERIAL, SMD, 7816; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
12BIT ADC, UPOWER SERIAL, SMD, 7816; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 17095717 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
17095717
Power Supply/Voltage Converter PC Board Mount 17095717
12BIT ADC, UPOWER SERIAL, SMD, 7816; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

12BIT ADC, UPOWER SERIAL, SMD, 7816; RESOLUTION (BITS):12BIT; SAMPLING RATE:200KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL; DATA INTERFACE:SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 17095717
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details