The ADS7816U is a 12-bit, 200kHz sampling analog-to-digital converter in an 8-lead SOIC package, designed for low-power, battery-operated, remote, or isolated data acquisition systems. It features a differential input, automatic power-down, and a synchronous serial interface with operation from a 4.5V to 5.25V supply. The device supports a reference voltage range of 0.1V to 5V, with integral linearity error of ±2 LSB and differential linearity error of ±2 LSB. It operates over a temperature range of -40°C to +85°C.
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
12-Bit 200KS/s Differential ADC, Serial Interface, 5V, 8-SOIC Product overview: ADS7816U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7816U can be used for catalog matching and distributor lookup.
ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter
ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 087859-ADS7816U
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 8SOIC
SOIC-8 Analog To Digital Converters (ADCs) ROHS
IC ADC 12BIT SAR 8SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7816U | 700-ADS7816U | ADS7816U | 296-44996-5-ND | 087859-ADS7816U | ADS7816U | ADS7816U | ADS7816U | ADS7816U |
| Product Name | ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter | 5V SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7816U | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | PDIP,SOIC,VSSOP | D | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||||
| INL | 2 LSB |