Texas Instruments Standard Linear and Logic 12Bit Adc, Upower Serial, Smd, 7816; Resolution (Bits) Texas Instruments ADS7816U

Description
12BIT ADC, UPOWER SERIAL, SMD, 7816; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes
Datasheet
Description
12BIT ADC, UPOWER SERIAL, SMD, 7816; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12Bit Adc, Upower Serial, Smd, 7816; Resolution (Bits) Texas Instruments - 28AH1849 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Adc, Upower Serial, Smd, 7816; Resolution (Bits) Texas Instruments
28AH1849
12Bit Adc, Upower Serial, Smd, 7816; Resolution (Bits) Texas Instruments 28AH1849
12BIT ADC, UPOWER SERIAL, SMD, 7816; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

12BIT ADC, UPOWER SERIAL, SMD, 7816; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS7816U - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7816U
Analog to Digital Converters (ADC) ADS7816U
IC ADC 12BIT SAR 8SOIC

IC ADC 12BIT SAR 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1849 ADS7816U
Product Name 12Bit Adc, Upower Serial, Smd, 7816; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details