The ADS7816PC is a 12-bit, 200 kHz sampling analog-to-digital converter with micro power consumption and automatic power-down, designed for battery-operated and remote data acquisition systems. It is housed in an 8-pin plastic DIP package and operates over a temperature range of -40°C to +85°C. The device features a differential input, a serial interface, and a reference voltage range of 0.1 V to 5 V. It has an integral linearity error of ±1 LSB and a differential linearity error of ±0.75 LSB, as specified for the C-grade variant.
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-PDIP -40 to 85
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDIP8
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDIP8
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7816PC | ADS7816PC | ADS7816PC-ND | ADS7816PC |
| Product Name | ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | |
| Package Type | PDIP,SOIC,VSSOP | DIP; PDIP; PDIP8 | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||
| Resolution | 12 bits | 12 bits | 12 bits | |
| INL | 2 LSB |