Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7816EVM ADS7816EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 768119-ADS7816EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: ADS7816 Number of Converters: 1 Input Range: 0 ~ 5 V Family Name: ADS7816 Power (Typ) @ Conditions: 1.9mW @ 200kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 200k Introduction Date: March 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768119-ADS7816EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: ADS7816 Number of Converters: 1 Input Range: 0 ~ 5 V Family Name: ADS7816 Power (Typ) @ Conditions: 1.9mW @ 200kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 200k Introduction Date: March 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7816EVM
768119-ADS7816EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7816EVM 768119-ADS7816EVM
Manufacturer: Texas Instruments Win Source Part Number: 768119-ADS7816EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: ADS7816 Number of Converters: 1 Input Range: 0 ~ 5 V Family Name: ADS7816 Power (Typ) @ Conditions: 1.9mW @ 200kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 200k Introduction Date: March 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 768119-ADS7816EVM
Data Interface: Serial
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 12
Utilized IC / Part: ADS7816
Number of Converters: 1
Input Range: 0 ~ 5 V
Family Name: ADS7816
Power (Typ) @ Conditions: 1.9mW @ 200kSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 200k
Introduction Date: March 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768119-ADS7816EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7816EVM
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914640P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Resolution 12 bits
ADC Type SAR; SAR
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD572BD - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers