Texas Instruments ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter ADS7816EC/250G4

Description
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter - ADS7816EC/250G4 - Texas Instruments
Dallas, TX, United States
ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter
ADS7816EC/250G4
ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter ADS7816EC/250G4
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85

12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V MSOP Analog-to-Digital Converter IC
700-ADS7816EC/250G4
5V MSOP Analog-to-Digital Converter IC 700-ADS7816EC/250G4
12-Bit 200KS/s Serial ADC, 5V, MSOP, Gold Product overview: ADS7816EC/250G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7816EC/250G4 can be used for catalog matching and distributor lookup.

12-Bit 200KS/s Serial ADC, 5V, MSOP, Gold Product overview: ADS7816EC/250G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7816EC/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7816EC/250G4
768120-ADS7816EC/250G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7816EC/250G4 768120-ADS7816EC/250G4
Manufacturer: Texas Instruments Win Source Part Number: 768120-ADS7816EC/250 G4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: ADS7816 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MCP3201-CI/MSG; MCP3201-CI/MS; MAX159AEPA+; Introduction Date: April 09, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768120-ADS7816EC/250G4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: ADS7816
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MCP3201-CI/MSG; MCP3201-CI/MS; MAX159AEPA+;
Introduction Date: April 09, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7816EC/250G4 700-ADS7816EC/250G4 768120-ADS7816EC/250G4
Product Name ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 5V MSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7816EC/250G4
Interface Type Serial; SPI Serial SPI; SPI
Package Type PDIP,SOIC,VSSOP MSOP SSOP
Screening Level Catalog
Resolution 12 bits 12 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09QJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers