Texas Instruments ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter ADS7816EB/2K5G4

Description
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85
Request a Quote
Description
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7816 is a 12-bit, 200kHz sampling analog-to-digital converter with differential input, micro-power operation, and automatic power-down. It operates from a 4.5V to 5.25V supply and supports a reference voltage range of 0.1V to 5V. The device is available in an 8-lead VSSOP package and is specified for operation from -40°C to +85°C. Integral linearity error is ±1 LSB and differential linearity error is ±0.75 LSB for the EB and EC grades. The serial interface supports CMOS logic levels and a synchronous 12-bit straight binary output format.

Datasheet Summary
Powered by GS/AI

The ADS7816 is a 12-bit, 200kHz sampling analog-to-digital converter with differential input, micro-power operation, and automatic power-down. It operates from a 4.5V to 5.25V supply and supports a reference voltage range of 0.1V to 5V. The device is available in an 8-lead VSSOP package and is specified for operation from -40°C to +85°C. Integral linearity error is ±1 LSB and differential linearity error is ±0.75 LSB for the EB and EC grades. The serial interface supports CMOS logic levels and a synchronous 12-bit straight binary output format.

Suppliers

Company
Product
Description
Supplier Links
ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter - ADS7816EB/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter
ADS7816EB/2K5G4
ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter ADS7816EB/2K5G4
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85

12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7816EB/2K5G4
1141864-ADS7816EB/2K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7816EB/2K5G4 1141864-ADS7816EB/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1141864-ADS7816EB/2K 5G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: ADS7816 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MCP3201-CI/MSG; MCP3201-CI/MS; MAX159BCPA; Introduction Date: April 09, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141864-ADS7816EB/2K5G4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: ADS7816
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MCP3201-CI/MSG; MCP3201-CI/MS; MAX159BCPA;
Introduction Date: April 09, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5.25V MSOP Analog-to-Digital Converter IC - 700-ADS7816EB/2K5G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.25V MSOP Analog-to-Digital Converter IC
700-ADS7816EB/2K5G4
5.25V MSOP Analog-to-Digital Converter IC 700-ADS7816EB/2K5G4
12-Bit 200kS/s Serial ADC, 5.25V, MSOP Product overview: ADS7816EB/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7816EB/2K5G4 can be used for catalog matching and distributor lookup.

12-Bit 200kS/s Serial ADC, 5.25V, MSOP Product overview: ADS7816EB/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7816EB/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7816EB/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7816EB/2K5G4-ND
Analog to Digital Converters (ADC) ADS7816EB/2K5G4-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7816EB/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7816EB/2K5G4
Analog to Digital Converters (ADC) ADS7816EB/2K5G4
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7816EB/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7816EB/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7816EB/2K5G4
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7816EB/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7816EB/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS7816EB/2K5G4
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7816EB/2K5G4 1141864-ADS7816EB/2K5G4 700-ADS7816EB/2K5G4 ADS7816EB/2K5G4-ND ADS7816EB/2K5G4 ADS7816EB/2K5G4 ADS7816EB/2K5G4
Product Name ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7816EB/2K5G4 5.25V MSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI Serial SPI; SPI SPI; SPI
Package Type PDIP,SOIC,VSSOP SSOP MSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Specs
Interface Type Parallel
Package Type TSSOP
Resolution 10 bits
View Details
2 suppliers
 - ADC1031BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
3 suppliers