The ADS7813 is a low-power, 16-bit successive approximation analog-to-digital converter with a single +5V supply, offering conversion times up to 20 µs and a maximum sampling rate of 40 kHz. It supports multiple input ranges including ±10V, ±5V, 0V to 10V, and 0.5V to 4.5V, with an internal or external reference. The device has a maximum integral nonlinearity error of ±2 LSB and a minimum SINAD of 87 dB. It is available in a 16-pin SOIC package (DW) with dimensions of 506.98 mm in length and 12.7 mm in width, and operates over the temperature range of -40°C to +85°C. Power dissipation is 35 mW max at 40 kHz. The part is pin-compatible with the 12-bit ADS7812 and features a serial SPI-compatible interface.
Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7813UBE4 |
| Product Name | ADS7813 Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | PDIP,SOIC |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 2 LSB |