Texas Instruments ADS7813 Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter ADS7813UB

Description
Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7813 Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter - ADS7813UB - Texas Instruments
Dallas, TX, United States
ADS7813 Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter
ADS7813UB
ADS7813 Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter ADS7813UB
Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter 16-SOIC -40 to 85

Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter 16-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7813UB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7813UB-ND
Analog to Digital Converters (ADC) ADS7813UB-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

Buy Now Datasheet
Singapore, Singapore
16-bit 5V SOIC Analog-to-Digital Converter IC
700-ADS7813UB
16-bit 5V SOIC Analog-to-Digital Converter IC 700-ADS7813UB
16-Bit 40KS/s SPI ADC, Single-Ended, 5V, SOIC Product overview: ADS7813UB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7813UB can be used for catalog matching and distributor lookup.

16-Bit 40KS/s SPI ADC, Single-Ended, 5V, SOIC Product overview: ADS7813UB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7813UB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1355611-ADS7813UB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1355611-ADS7813UB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1355611-ADS7813UB
Win Source Part Number: 1355611-ADS7813UB Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ADS7813 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 16 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Sampling Rate (Per Second): 40k Number of A/D Converters: 1

Win Source Part Number: 1355611-ADS7813UB
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: ADS7813
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 16
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Sampling Rate (Per Second): 40k
Number of A/D Converters: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7813UB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7813UB
Data Acquisition - Analog to Digital Converters (ADC) ADS7813UB
IC ADC 16BIT SAR 16SOIC

IC ADC 16BIT SAR 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7813UB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7813UB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7813UB
IC ADC 16BIT SAR 16SOIC

IC ADC 16BIT SAR 16SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADS7813UB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7813UB
Analog to Digital Converters (ADC) ADS7813UB
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7813UB ADS7813UB-ND 700-ADS7813UB 1355611-ADS7813UB ADS7813UB ADS7813UB ADS7813UB
Product Name ADS7813 Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter Analog to Digital Converters (ADC) 16-bit 5V SOIC Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type PDIP,SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers