The ADS7812 is a low-power, 12-bit sampling analog-to-digital converter with a single +5V supply, 20 µs maximum conversion time, and 40 kHz throughput rate. It is available in a 0.3" SO-16 package, operates over the -40°C to +85°C temperature range, and supports programmable input ranges including ±10V, ±5V, 0V to 10V, and 0.5V to 4.5V. The device features ±0.5 LSB maximum INL and DNL, 72 dB min SINAD, and consumes 35 mW max at 40 kHz. A flexible SPI-compatible serial interface supports internal or external reference operation, and power-down mode reduces dissipation to 50 µW. No missing codes are guaranteed.
Low-Power, Serial 12-Bit Sampling Analog-To-Digital Converter 16-SOIC -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
IC ADC 12BIT SAR 16SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
IC ADC 12BIT SAR 16SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7812UBG4 | ADS7812UBG4-ND | ADS7812UBG4 | ADS7812UBG4 | ADS7812UBG4 |
| Product Name | ADS7812 Low-Power, Serial 12-Bit Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 0.5000 LSB |