The ADS7811U is a 16-bit sampling analog-to-digital converter with a 250kHz throughput rate, featuring an internal reference, sample-and-hold, and clock circuitry. It operates with a ±2.5V input range and is packaged in a 28-lead SOIC (DW) format. The device is specified for industrial temperature operation from -25°C to +85°C and consumes 250mW typical power dissipation. It achieves 96dB minimum spurious-free dynamic range with a 100kHz input signal and meets 16-bit resolution with no missing codes.
16-Bit 250kHz Sampling CMOS Analog-to-Digital Converter 28-SOIC -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 145116-ADS7811U
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
16-Bit, 250-kSPS, 1-Ch SAR ADC with single-ended input 28-SOIC -25 to 85 Product overview: ADS7811U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7811U can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7811U | 145116-ADS7811U | 700-ADS7811U | ADS7811U | ADS7811U-ND | ADS7811U | ADS7811U |
| Product Name | ADS7811 16-Bit 250kHz Sampling CMOS Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7811U | 16-bit SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | ||||
| Package Type | SOIC; 28-SOIC | SOIC; SOIC28 | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | ||
| Packing Method | Tube; Tube/Rail | Tube; Tube | Tube | Tube; Tube | Tube; Bulk; BulkTube | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Sample Rate | 250 kSamples/Sec | 250 kSamples/Sec | 250 kSamples/Sec |