Manufacturer: Texas Instruments
Win Source Part Number: 077785-ADS7810UB-1
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 70°C
Case / Package: 28-SOIC
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Sampling Rate: 800k
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC 12-BIT 800KHZ SMPL A/D 28SOIC Product overview: ADS7810UB-1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800KHZ. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 800KHZ, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7810UB-1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 077785-ADS7810UB-1 | 700-ADS7810UB-1 |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7810UB-1 | 800KHZ Analog-to-Digital Converter IC |
| Interface Type | Parallel; Parallel | Parallel |