Manufacturer: Texas Instruments
Win Source Part Number: 910885-ADS7810U/1KG4
Operating Temperature Range: -40°C ~ 70°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Package: Reel - TR
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADS7810
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS7810U/1KE4, ADS7810U/1KE4-ND
IC ADC 12BIT SAR 28SOIC Product overview: ADS7810U/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7810U/1KG4 can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 12BIT SAR 28SOIC
IC ADC 12BIT SAR 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910885-ADS7810U/1KG4 | 700-ADS7810U/1KG4 | ADS7810U/1KG4-ND | ADS7810U/1KG4 | ADS7810U/1KG4 | ADS7810U/1KG4 |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7810U/1KG4 | 12BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOIC; 28-SOIC | Tape & Reel (TR) | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 C (-40 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Input Voltage | 5 volts | 5 volts |