Texas Instruments 16-bit SOIC Analog-to-Digital Converter IC ADS7809UB/1KE4

Description
1-CH 16-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO20, 0.300 INCH, GREEN, PLASTIC, SOIC-20 Product overview: ADS7809UB/1KE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7809UB/1KE4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-CH 16-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO20, 0.300 INCH, GREEN, PLASTIC, SOIC-20 Product overview: ADS7809UB/1KE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7809UB/1KE4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit SOIC Analog-to-Digital Converter IC
700-ADS7809UB/1KE4
16-bit SOIC Analog-to-Digital Converter IC 700-ADS7809UB/1KE4
1-CH 16-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO20, 0.300 INCH, GREEN, PLASTIC, SOIC-20 Product overview: ADS7809UB/1KE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7809UB/1KE4 can be used for catalog matching and distributor lookup.

1-CH 16-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO20, 0.300 INCH, GREEN, PLASTIC, SOIC-20 Product overview: ADS7809UB/1KE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7809UB/1KE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7809UB/1KE4 - 1128814-ADS7809UB/1KE4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7809UB/1KE4
1128814-ADS7809UB/1KE4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7809UB/1KE4 1128814-ADS7809UB/1KE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128814-ADS7809UB/1K E4 Packaging: Tape and Reel Polarity: Bipolar, Unipolar Number of Elements: 1 Interface: Serial Power Dissipation: 100 mW Number of Bits: 16 Number of A/D Converters: 1 Number of Channels: 1 Number of Pins: 20 Resolution: 2 B Number of Converters: 1 Conversion Rate: 100 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Sampling Rate: 100 ksps Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 100 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 85 °C Integral Nonlinearity (INL): 2 LSB Number of Analog Inputs: 1 Signal to Noise Ratio (SNR): 88 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128814-ADS7809UB/1KE4
Packaging: Tape and Reel
Polarity: Bipolar, Unipolar
Number of Elements: 1
Interface: Serial
Power Dissipation: 100 mW
Number of Bits: 16
Number of A/D Converters: 1
Number of Channels: 1
Number of Pins: 20
Resolution: 2 B
Number of Converters: 1
Conversion Rate: 100 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Sampling Rate: 100 ksps
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 100 mW
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 85 °C
Integral Nonlinearity (INL): 2 LSB
Number of Analog Inputs: 1
Signal to Noise Ratio (SNR): 88 dB

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS7809UB/1KE4 1128814-ADS7809UB/1KE4
Product Name 16-bit SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7809UB/1KE4
Interface Type Serial Serial; Serial
Package Type SOIC SOIC; SOIC
Resolution 16 bits
Dissipation 100 milliwatts 100 milliwatts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674BD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details