ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PDIP20
IC ADC 16BIT 20DIP Product overview: ADS7809PB from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7809PB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141856-ADS7809PB
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD977ANZ; ADS7809P; ADS7809PB; MAX195AMDE-T;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter Input 1 20-PDIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7809PB | 700-ADS7809PB | 1141856-ADS7809PB | ADS7809PB |
| Product Name | 16-bit 16BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7809PB | Analog to Digital Converters (ADC) | |
| Interface Type | Serial | SPI, DSP | ||
| Package Type | DIP; DIP20 | Tube | DIP; 20-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube; Tube | Tube | Tube; Tube |