Texas Instruments ADS7808 12-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter ADS7808UB

Description
12-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter 20-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7808 12-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter - ADS7808UB - Texas Instruments
Dallas, TX, United States
ADS7808 12-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter
ADS7808UB
ADS7808 12-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter ADS7808UB
12-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter 20-SOIC -40 to 85

12-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter 20-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7808UB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7808UB-ND
Analog to Digital Converters (ADC) ADS7808UB-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog-to-Digital Converter IC
700-ADS7808UB
SOIC Analog-to-Digital Converter IC 700-ADS7808UB
12-Bit 100KS/s ADC, Single-Ended, Parallel, SOIC Product overview: ADS7808UB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7808UB can be used for catalog matching and distributor lookup.

12-Bit 100KS/s ADC, Single-Ended, Parallel, SOIC Product overview: ADS7808UB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7808UB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7808UB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7808UB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7808UB
IC ADC 12BIT SAR 20SOIC

IC ADC 12BIT SAR 20SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADS7808UB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7808UB
Analog to Digital Converters (ADC) ADS7808UB
12 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7808UB ADS7808UB-ND 700-ADS7808UB ADS7808UB ADS7808UB
Product Name ADS7808 12-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter Analog to Digital Converters (ADC) SOIC Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 12 bits 12 bits 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC08D1020CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers