The ADS7807 is a low-power, 16-bit, sampling analog-to-digital converter with parallel and serial data output, operating from a single +5V supply. It is available in a 0.3" SO-28 package and specified for operation from -40°C to +85°C. The device offers ±1.5LSB maximum integral nonlinearity, 86dB minimum SINAD with a 1kHz input, and supports input ranges of ±10V, 0V to +5V, and 0V to +4V. It consumes 35mW maximum during operation and 50µW in power-down mode, with a maximum conversion time of 25µs. The ADS7807UB variant, which includes the ADS7807UBG4, features improved differential linearity of ±1.5LSB and a minimum SINAD of 86dB.
Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-SOIC -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
IC ADC 16BIT SAR 28SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7807UBG4 | ADS7807UBG4-ND | ADS7807UBG4 | ADS7807UBG4 | ADS7807UBG4 |
| Product Name | ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI | Parallel; SPI; SPI, Parallel | |||
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 16 bits | 16 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |