The ADS7807 is a low-power, 16-bit, sampling CMOS analog-to-digital converter with ±1.5 LSB maximum integral nonlinearity, 86 dB min SINAD at 1 kHz, and support for ±10 V, 0 V to +5 V, and 0 V to +4 V input ranges. It operates from a single +5 V supply, consumes 35 mW maximum at 40 kHz, and includes a 50 µW power-down mode. The device offers parallel and serial data output, uses an internal or external reference, and features a 25 µs maximum acquisition and conversion time. It is available in a 0.3" SO-28 package and is fully specified for operation over the industrial temperature range of -40°C to +85°C.
Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-SOIC -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7807UBE4 | ADS7807UBE4-ND | ADS7807UBE4 | ADS7807UBE4 | ADS7807UBE4 |
| Product Name | ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI | Parallel; SPI; SPI, Parallel | |||
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 16 bits | 16 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |