ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R Product overview: ADS7807UB1KE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS7807UB1KE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128805-ADS7807UB1KE
Polarity: Bipolar, Unipolar
Operating Supply Voltage: 5 V
Interface: Parallel, SPI, Serial
Number of Bits: 16
Number of A/D Converters: 1
Number of Channels: 1
Resolution: 2 B
Number of Converters: 1
Conversion Rate: 40 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Sampling Rate: 40 ksps
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 35 mW
Max Operating Temperature: 85 °C
Number of Analog Inputs: 1
Signal to Noise Ratio (SNR): 88 dB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-ADS7807UB1KE4 | 1128805-ADS7807UB1KE4 |
| Product Name | 16-bit SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7807UB1KE4 |
| Interface Type | Parallel, SPI, Serial | Serial; Parallel; SPI; Parallel, SPI, Serial |
| Package Type | SOIC | SOIC; SOIC |
| Resolution | 2 bits | |
| Dissipation | 35 milliwatts | 35 milliwatts |