The ADS7807U/1K is a 16-bit, low-power CMOS analog-to-digital converter with parallel and serial data output, designed for single +5V supply operation. It operates over the industrial temperature range of -40°C to +85°C and is housed in a 28-pin SOIC package (DW) with dimensions supporting 1000-unit tape and reel packaging. The device features a maximum power dissipation of 35mW and a power-down mode consuming 50µW, with a maximum conversion time of 25µs. It supports input ranges of ±10V, 0V to +5V, and 0V to +4V, and maintains integral linearity error of ±1.5LSB max and a minimum SINAD of 86dB at 1kHz. Internal or external reference voltage options are supported, with a specified internal reference of 2.5V ±0.02V.
Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-SOIC -40 to 85
16-Bit 40kS/s ADC, Single-Ended, Parallel, 5V, 28mW, 88dB SNR, SOIC Product overview: ADS7807U/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 28mW, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, 28mW, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7807U/1K can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 768117-ADS7807U/1K
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: ADS7807
Categories: Integrated Circuits (ICs)
Sampling Rate: 40k
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): MAX190ACWG+T; MAX190ACNG-T; MAX190BCNG-T;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC ADC 16BIT SAR 28SOIC
IC ADC 16BIT SAR 28SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7807U/1K | 700-ADS7807U/1K | ADS7807U/1K-ND | 768117-ADS7807U/1K | ADS7807U/1K | ADS7807U/1K | ADS7807U/1K |
| Product Name | ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter | 16-bit 5V 28mW SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7807U/1K | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; SPI | Parallel; SPI; SPI, Parallel | Parallel; SPI; SPI, Parallel | |||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| Dissipation | 35 milliwatts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) |