The ADS7807P is a 16-bit, low-power, sampling analog-to-digital converter in a 0.3" DIP-28 package, designed for single +5V supply operation with internal or external reference. It achieves a maximum conversion time of 25 µs and dissipates 35 mW max at 40 kHz, with a power-down mode consuming 50 µW. The device offers ±1.5 LSB max integral nonlinearity, 16-bit no missing codes, and 86 dB min SINAD with a 1 kHz input, supporting analog input ranges of ±10V, 0V to +5V, and 0V to +4V. It is fully specified for operation from -40°C to +85°C and provides both parallel and serial data output formats. The ADS7807P is pin-compatible with the 12-bit ADS7806.
Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-PDIP
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
16-Bit 40KS/s ADC, SPI/Serial/Parallel,
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
IC ADC 16BIT SAR 28DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7807P | ADS7807P-ND | 700-ADS7807P | ADS7807P | ADS7807P |
| Product Name | ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | 16-bit 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI | SPI, Serial, Parallel | Parallel; SPI; SPI, Parallel | ||
| Package Type | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | PDIP | DIP; 28-DIP (0.300\", 7.62mm) | ||
| Packing Method | Tube | Tube; Tube | |||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |