The ADS7806PB is a low-power, 12-bit sampling CMOS analog-to-digital converter with ±0.45 LSB maximum integral nonlinearity and 72 dB minimum signal-to-noise plus distortion ratio. It operates from a single +5V supply, supports input ranges of ±10V, 0V to +5V, and 0V to +4V, and features both parallel and serial data output. The device completes acquisition and conversion in 25 µs maximum while consuming 35 mW maximum. It is packaged in a 0.3" SO-28 surface-mount package and is fully specified for operation over the industrial temperature range of -40°C to +85°C.
Low-Power 12-Bit Sampling CMOS Analog-to-Digital Converter 28-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
12-Bit 40KS/s ADC, SPI/Serial/Parallel,
Manufacturer: Texas Instruments
Win Source Part Number: 1141847-ADS7806PB
Packaging: Tube
Mounting Style: Through Hole
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 40k
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: ADS7806
Manufacturer Pack Quantity: 13
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
IC ADC 12BIT SAR 28DIP
IC ADC 12BIT SAR 28DIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7806PB | ADS7806PB-ND | 700-ADS7806PB | 1141847-ADS7806PB | ADS7806PB | ADS7806PB | ADS7806PB |
| Product Name | ADS7806 Low-Power 12-Bit Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | 5V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7806PB | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI | SPI, Serial, Parallel | Parallel; SPI; SPI, Parallel | Parallel; SPI; SPI, Parallel | |||
| Package Type | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | PDIP | DIP | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | Tube; Tube | |||
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |