Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS7805U

Description
IC ADC 16BIT SAR 28SOIC
Datasheet
Description
IC ADC 16BIT SAR 28SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7805U - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7805U
Analog to Digital Converters (ADC) ADS7805U
IC ADC 16BIT SAR 28SOIC

IC ADC 16BIT SAR 28SOIC

Supplier's Site Datasheet
Adc, 16Bit, 100Ksps, Soic-28; Resolution (Bits) Texas Instruments - 28AH1848 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 100Ksps, Soic-28; Resolution (Bits) Texas Instruments
28AH1848
Adc, 16Bit, 100Ksps, Soic-28; Resolution (Bits) Texas Instruments 28AH1848
ADC, 16BIT, 100KSPS, SOIC-28; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

ADC, 16BIT, 100KSPS, SOIC-28; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS7805U 28AH1848
Product Name Analog to Digital Converters (ADC) Adc, 16Bit, 100Ksps, Soic-28; Resolution (Bits) Texas Instruments
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Temperature signal conditioner - 857-815 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details