The ADS7805PB is a 16-bit, 100kHz sampling CMOS analog-to-digital converter in a 28-pin DIP package, designed for single +5V operation with a ±10V input range. It features ±3.0 LSB maximum integral nonlinearity, 86dB minimum SINAD with a 20kHz input, and consumes 100mW max power. The device includes an internal 2.5V reference and 3-state parallel output drivers, and is specified for industrial temperature operation from -25°C to +85°C.
16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-PDIP
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 145112-ADS7805PB
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 100k
Alternative Parts (Cross-Reference): AD976AAN; ADS7805PBG4; ADS8505IBDWRG4;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
16-Bit 100KS/s ADC, Single-Ended, Parallel, PDIP Product overview: ADS7805PB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7805PB can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
IC ADC 16BIT SAR 28DIP
IC ADC 16BIT SAR 28DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7805PB | 296-19910-ND | 145112-ADS7805PB | 700-ADS7805PB | ADS7805PB | ADS7805PB | ADS7805PB |
| Product Name | ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7805PB | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; PDIP; 28-PDIP | PDIP | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) | ||
| Packing Method | Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | |||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |