The ADS7805P is a 16-bit sampling analog-to-digital converter with a 10 µs conversion cycle, designed for single +5V supply operation and featuring a ±10V input range. It is packaged in a 0.3" DIP-28 and operates over the industrial temperature range of -25°C to +85°C, with functionality extending to -40°C to +85°C. The device offers 83 dB minimum SINAD with a 20 kHz input, ±4 LSB maximum INL, and dissipates less than 100 mW. It includes an internal 2.5 V reference, full parallel 16-bit binary two's complement output, and is pin-compatible with the 12-bit ADS7804.
16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-PDIP
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
16-Bit 100kS/s ADC, Parallel Interface, PDIP Product overview: ADS7805P from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7805P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 143158-ADS7805P
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS7805P
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 100k
Alternative Parts (Cross-Reference): LTC1605-2CN#TRPBF; LTC1605-2CN#PBF; LTC1605-2CN;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC ADC 16BIT SAR 28DIP
IC ADC 16BIT SAR 28DIP
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7805P | ADS7805P-ND | 700-ADS7805P | 143158-ADS7805P | ADS7805P | ADS7805P | ADS7805P |
| Product Name | ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7805P | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | PDIP | DIP; PDIP; 28-PDIP | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) | ||
| Packing Method | Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | |||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |