Texas Instruments ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter ADS7800KU

Description
12-Bit 3us Sampling Analog-to-Digital Converter 24-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit 3us Sampling Analog-to-Digital Converter 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter - ADS7800KU - Texas Instruments
Dallas, TX, United States
ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter
ADS7800KU
ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter ADS7800KU
12-Bit 3us Sampling Analog-to-Digital Converter 24-SOIC -40 to 85

12-Bit 3us Sampling Analog-to-Digital Converter 24-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25663-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25663-5-ND
Analog to Digital Converters (ADC) 296-25663-5-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7800KU
009309-ADS7800KU
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7800KU 009309-ADS7800KU
Manufacturer: Texas Instruments Win Source Part Number: 009309-ADS7800KU Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V, -11.4 V to 16.5 V Digital Supply Voltage: 5V Sampling Rate: 333k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009309-ADS7800KU
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V, -11.4 V to 16.5 V
Digital Supply Voltage: 5V
Sampling Rate: 333k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS7800KU
Analog-to-Digital Converter IC 700-ADS7800KU
ADS7800 12-BIT 3US SAMPLING ANAL Product overview: ADS7800KU from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7800KU can be used for catalog matching and distributor lookup.

ADS7800 12-BIT 3US SAMPLING ANAL Product overview: ADS7800KU from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7800KU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7800KU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7800KU
Analog to Digital Converters (ADC) ADS7800KU
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7800KU - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7800KU
Data Acquisition - Analog to Digital Converters (ADC) ADS7800KU
IC ADC 12BIT SAR 24SOIC

IC ADC 12BIT SAR 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7800KU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7800KU
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7800KU
IC ADC 12BIT SAR 24SOIC

IC ADC 12BIT SAR 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7800KU 296-25663-5-ND 009309-ADS7800KU 700-ADS7800KU ADS7800KU ADS7800KU ADS7800KU
Product Name ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7800KU Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type PDIP,SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC; 24-SOIC Bulk SOIC; 24-SOIC (0.295\", 7.50mm Width) 24-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers
 - ADC0820CIWMX - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP20
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
TLV2548M 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch. - 5962-9957001Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type LCCC
Screening Level Military
View Details