Texas Instruments ADS774 Microprocessor-Compatible Sampling CMOS A/D Converter ADS774JUE4

Description
Microprocessor-Compa tible Sampling CMOS A/D Converter 28-SOIC -40 to 85
Request a Quote Datasheet
Description
Microprocessor-Compa tible Sampling CMOS A/D Converter 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS774 Microprocessor-Compatible Sampling CMOS A/D Converter - ADS774JUE4 - Texas Instruments
Dallas, TX, United States
ADS774 Microprocessor-Compatible Sampling CMOS A/D Converter
ADS774JUE4
ADS774 Microprocessor-Compatible Sampling CMOS A/D Converter ADS774JUE4
Microprocessor-Compa tible Sampling CMOS A/D Converter 28-SOIC -40 to 85

Microprocessor-Compatible Sampling CMOS A/D Converter 28-SOIC -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS774JUE4 - 1043773-ADS774JUE4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS774JUE4
1043773-ADS774JUE4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS774JUE4 1043773-ADS774JUE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043773-ADS774JUE4 Packaging: Rail/Tube Length: 17.9 mm Contact Plating: Gold Mounting: SMD (SMT) Polarity: Bipolar, Unipolar Number of Inputs: 1 Operating Supply Voltage: 5 V Number of Elements: 1 Interface: Parallel Power Dissipation: 120 mW Thickness: 2.35 mm Height: 2.65 mm Number of Bits: 12 Number of A/D Converters: 1 Number of Channels: 1 Number of Pins: 28 Resolution: 1.5 B Number of Converters: 1 Conversion Rate: 125 ksps Width: 7.5 mm Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Sampling Rate: 125 ksps Alternative Parts (Cross-Reference): ADS774JU; ADS774JU/1K; ADS774HIDW; MAX191BCWG+; MAX172BCWG+; AD774BARZ; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 120 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Power Consumption: 75 mW Nominal Supply Current: 15 mA Max Supply Voltage (DC): 5.4 V Min Supply Voltage (DC): 4.5 V Integral Nonlinearity (INL): 1 LSB Number of Analog Inputs: 1 Signal to Noise Ratio (SNR): 72 dB Supply Type: Analog, Digital, Dual, Single Spurious-free dynamic range (SFDR): 78 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1043773-ADS774JUE4
Packaging: Rail/Tube
Length: 17.9 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Polarity: Bipolar, Unipolar
Number of Inputs: 1
Operating Supply Voltage: 5 V
Number of Elements: 1
Interface: Parallel
Power Dissipation: 120 mW
Thickness: 2.35 mm
Height: 2.65 mm
Number of Bits: 12
Number of A/D Converters: 1
Number of Channels: 1
Number of Pins: 28
Resolution: 1.5 B
Number of Converters: 1
Conversion Rate: 125 ksps
Width: 7.5 mm
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Sampling Rate: 125 ksps
Alternative Parts (Cross-Reference): ADS774JU; ADS774JU/1K; ADS774HIDW; MAX191BCWG+; MAX172BCWG+; AD774BARZ;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 120 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Power Consumption: 75 mW
Nominal Supply Current: 15 mA
Max Supply Voltage (DC): 5.4 V
Min Supply Voltage (DC): 4.5 V
Integral Nonlinearity (INL): 1 LSB
Number of Analog Inputs: 1
Signal to Noise Ratio (SNR): 72 dB
Supply Type: Analog, Digital, Dual, Single
Spurious-free dynamic range (SFDR): 78 dB

Buy Now
Singapore, Singapore
SOIC Analog-to-Digital Converter IC
700-ADS774JUE4
SOIC Analog-to-Digital Converter IC 700-ADS774JUE4
12-Bit 125KS/s Parallel ADC, 1-Ch, SOIC, -40 to 85°C Product overview: ADS774JUE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS774JUE4 can be used for catalog matching and distributor lookup.

12-Bit 125KS/s Parallel ADC, 1-Ch, SOIC, -40 to 85°C Product overview: ADS774JUE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS774JUE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS774JUE4 1043773-ADS774JUE4 700-ADS774JUE4
Product Name ADS774 Microprocessor-Compatible Sampling CMOS A/D Converter Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS774JUE4 SOIC Analog-to-Digital Converter IC
Interface Type Parallel Parallel; Parallel Parallel
Package Type PDIP,SOIC SOIC; SOIC SOIC
Screening Level Catalog
Resolution 12 bits 12 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
6 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
8 suppliers