Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS774JU

Description
IC ADC 12BIT SAR 28SOIC
Datasheet
Description
IC ADC 12BIT SAR 28SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS774JU - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS774JU
Analog to Digital Converters (ADC) ADS774JU
IC ADC 12BIT SAR 28SOIC

IC ADC 12BIT SAR 28SOIC

Supplier's Site Datasheet
Ic, Adc, Sampling Cmos, Soic28, 774; Resolution (Bits) Texas Instruments - 29AH3317 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, Sampling Cmos, Soic28, 774; Resolution (Bits) Texas Instruments
29AH3317
Ic, Adc, Sampling Cmos, Soic28, 774; Resolution (Bits) Texas Instruments 29AH3317
IC, ADC, SAMPLING CMOS, SOIC28, 774; Resolution (Bits):12bit; Sampling Rate:125kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

IC, ADC, SAMPLING CMOS, SOIC28, 774; Resolution (Bits):12bit; Sampling Rate:125kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS774JU 29AH3317
Product Name Analog to Digital Converters (ADC) Ic, Adc, Sampling Cmos, Soic28, 774; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Signal Conditioners - 1357389 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval Atex, iecex
View Details
4 suppliers
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details