The ADS774JP is a 12-bit successive approximation analog-to-digital converter with internal sampling, reference, clock, and microprocessor interface, designed for single +5V supply operation. It features a maximum throughput time of 8.5 µs over temperature, eliminates the need for an external sample/hold in most applications, and consumes 120 mW maximum power. The device supports unipolar 0 to +10V or 0 to +20V and bipolar -5V or -10V input ranges, with guaranteed DC and AC performance. It is housed in a 28-pin 0.6-inch plastic DIP package and operates from 0°C to +70°C with a linearity error of -1 LSB and a signal-to-(noise + distortion) ratio of 68 dB.
Microprocessor-Compa
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PDIP28
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
12-Bit 125KS/s Parallel ADC, 1-Ch, 5.4V, PDIP Product overview: ADS774JP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.4V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS774JP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009305-ADS774JP
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Analog Supply Voltage: 5V, -16.5 V to 5.5
Digital Supply Voltage: 5V
Sampling Rate: 125k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS774JP | ADS774JP | ADS774JP-ND | 700-ADS774JP | 009305-ADS774JP | ADS774JP |
| Product Name | ADS774 Microprocessor-Compatible Sampling CMOS A/D Converter | Analog to Digital Converters (ADC) | 5.4V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS774JP | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |
| Package Type | PDIP,SOIC | DIP; DIP28 | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" | PDIP | DIP; PDIP; 28-PDIP | DIP; 28-DIP (0.600\", 15.24mm) |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 0.5000 LSB |