The ADS7280 is a low-power, 14-bit, 1 MSPS analog-to-digital converter with a unipolar input and integrated 2-to-1 multiplexer. It features a serial SPI-compatible interface with SCLK up to 50 MHz, Built-in conversion clock, and programmable EOC/INT status output. The device operates over the industrial temperature range of -40°C to +85°C and is available in a 4 × 4 mm QFN-16 package. It supports sample rates up to 1 MHz at +VA ≥ 3 V and includes deep, nap, and auto nap power-down modes for low-power operation. Integral nonlinearity is ±1 LSB max, differential nonlinearity is ±1 LSB max, and maximum offset error is ±1.25 mV at 5 V. The part is qualified for operation with analog supply from 2.7 V to 5.5 V and I/O supply from 1.65 V to 5.5 V.
Low-Power, 14-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-QFN -40 to 85
14-Bit 1MS/s ADC, Dual Single-Ended Input, Serial Interface, VQFN Product overview: ADS7280IRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7280IRSAT can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)
IC ADC 14BIT SAR 16QFN
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)
IC ADC 14BIT SAR 16QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7280IRSAT | 700-ADS7280IRSAT | 296-23497-2-ND | ADS7280IRSAT | ADS7280IRSAT | ADS7280IRSAT |
| Product Name | ADS7280 Low-Power, 14-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface | Dual VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI, DSP | ||
| Package Type | QFN,TSSOP | VQFN | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||
| INL | 1 LSB |