Texas Instruments Standard Linear and Logic Adc, 14Bit, 1Msps, Sar, 32Qfn; Resolution (Bits) Texas Instruments ADS7263SRHBT

Description
ADC, 14BIT, 1MSPS, SAR, 32QFN; Resolution (Bits):14bit; Sampling Rate:1MSPS; Input Channel Type:Serial; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case Style:QFN; RoHS Compliant: Yes
Description
ADC, 14BIT, 1MSPS, SAR, 32QFN; Resolution (Bits):14bit; Sampling Rate:1MSPS; Input Channel Type:Serial; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case Style:QFN; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 14Bit, 1Msps, Sar, 32Qfn; Resolution (Bits) Texas Instruments - 52AH6934 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 14Bit, 1Msps, Sar, 32Qfn; Resolution (Bits) Texas Instruments
52AH6934
Adc, 14Bit, 1Msps, Sar, 32Qfn; Resolution (Bits) Texas Instruments 52AH6934
ADC, 14BIT, 1MSPS, SAR, 32QFN; Resolution (Bits):14bit; Sampling Rate:1MSPS; Input Channel Type:Serial; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case Style:QFN; RoHS Compliant: Yes

ADC, 14BIT, 1MSPS, SAR, 32QFN; Resolution (Bits):14bit; Sampling Rate:1MSPS; Input Channel Type:Serial; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case Style:QFN; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 52AH6934
Product Name Adc, 14Bit, 1Msps, Sar, 32Qfn; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details