SAR ADC, Dual, 1 MSPS, 12 Bit, Simultaneous Sampling 16-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 910877-ADS7254IPW
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADS7254
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
ADS7254 12 Bit, 1 MSPS, Dual, Simultaneous Sampling Differential SAR ADC
12 Bit, 1 MSPS, Dual, Simultaneous Sampling Differential SAR ADC 16-TSSOP -40 to 125 Product overview: ADS7254IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12 Bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 12 Bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7254IPW can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
IC ADC 12BIT SAR 16TSSOP
12 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7254IPW | 910877-ADS7254IPW | ADS7254IPW | 700-ADS7254IPW | ADS7254IPW-ND | ADS7254IPW | ADS7254IPW |
| Product Name | ADS7254 SAR ADC, Dual, 1 MSPS, 12 Bit, Simultaneous Sampling | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7254IPW | Dual 12 Bit TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial; Serial | |||||
| Package Type | TSSOP,WQFN | SOP; SSOP; TSSOP; 16-TSSOP | SOP; SSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |