Texas Instruments Standard Linear and Logic Analog To Digital Converter Adc, 12 Bit, 1Msps, Spi, Wqfn-16; Resolution (Bits) Texas Instruments ADS7253IRTET

Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 1MSPS, SPI, WQFN-16; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5VRoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 1MSPS, SPI, WQFN-16; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 12 Bit, 1Msps, Spi, Wqfn-16; Resolution (Bits) Texas Instruments - 79X3364 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 12 Bit, 1Msps, Spi, Wqfn-16; Resolution (Bits) Texas Instruments
79X3364
Analog To Digital Converter Adc, 12 Bit, 1Msps, Spi, Wqfn-16; Resolution (Bits) Texas Instruments 79X3364
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 1MSPS, SPI, WQFN-16; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5VRoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 1MSPS, SPI, WQFN-16; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5VRoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS7253IRTET - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7253IRTET
Analog to Digital Converters (ADC) ADS7253IRTET
IC ADC 12BIT SAR 16WQFN

IC ADC 12BIT SAR 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 79X3364 ADS7253IRTET
Product Name Analog To Digital Converter Adc, 12 Bit, 1Msps, Spi, Wqfn-16; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details