Win Source Part Number: 1043772-ADS7142QDQCR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: MUX-ADC
Number of Inputs: 2
Input Type: Pseudo-Differential
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 140k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 1.65V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (3x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ADS7142QDQCRQ1TR
Base Product Number: ADS7142
12-Bit 140kSPS 2-Ch I2C ADC, Automotive, 10-WSON Product overview: ADS7142QDQCRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7142QDQCRQ1 can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2 Input 1 SAR 10-WSON (3x2)
12 Bit Analog to Digital Converter 2 Input 1 SAR 10-WSON (3x2)
12 Bit Analog to Digital Converter 2 Input 1 SAR 10-WSON (3x2)
12 Bit Analog to Digital Converter 2 Input 1 SAR 10-WSON (3x2)
IC ADC 12BIT SAR 10WSON
IC ADC 12BIT SAR 10WSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1043772-ADS7142QDQCRQ1 | 700-ADS7142QDQCRQ1 | 296-ADS7142QDQCRQ1TR-ND | 296-ADS7142QDQCRQ1DKR-ND | 296-ADS7142QDQCRQ1CT-ND | ADS7142QDQCRQ1 | ADS7142QDQCRQ1 | ADS7142QDQCRQ1 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Automotive Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 140 kSamples/Sec | 140 kSamples/Sec | 140 kSamples/Sec | 140 kSamples/Sec | 140 kSamples/Sec | |||
| Package Type | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |||
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |