Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS7142IRUGT

Description
IC ADC 12BIT SAR 10X2QFN
Datasheet
Description
IC ADC 12BIT SAR 10X2QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7142IRUGT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7142IRUGT
Analog to Digital Converters (ADC) ADS7142IRUGT
IC ADC 12BIT SAR 10X2QFN

IC ADC 12BIT SAR 10X2QFN

Supplier's Site Datasheet
Adc, Sar, 12Bit, 140Ksps, X2Qfn-10; Resolution (Bits) Texas Instruments - 29AH3315 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 12Bit, 140Ksps, X2Qfn-10; Resolution (Bits) Texas Instruments
29AH3315
Adc, Sar, 12Bit, 140Ksps, X2Qfn-10; Resolution (Bits) Texas Instruments 29AH3315
ADC, SAR, 12BIT, 140KSPS, X2QFN-10; Resolution (Bits):12bit; Sampling Rate:140kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:1.65V; Supply Voltage RoHS Compliant: Yes

ADC, SAR, 12BIT, 140KSPS, X2QFN-10; Resolution (Bits):12bit; Sampling Rate:140kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:1.65V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS7142IRUGT 29AH3315
Product Name Analog to Digital Converters (ADC) Adc, Sar, 12Bit, 140Ksps, X2Qfn-10; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details