Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS7142IRUGR

Description
12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-50464-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50464-6-ND
Analog to Digital Converters (ADC) 296-50464-6-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-50464-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50464-1-ND
Analog to Digital Converters (ADC) 296-50464-1-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-50464-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50464-2-ND
Analog to Digital Converters (ADC) 296-50464-2-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)

Buy Now Datasheet
Singapore, Singapore
Dual 1.8V QFN Analog-to-Digital Converter IC
700-ADS7142IRUGR
Dual 1.8V QFN Analog-to-Digital Converter IC 700-ADS7142IRUGR
12-bit 140kSPS 2ch SAR ADC, 1.8V, 10-pin QFN Product overview: ADS7142IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 1.8V, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7142IRUGR can be used for catalog matching and distributor lookup.

12-bit 140kSPS 2ch SAR ADC, 1.8V, 10-pin QFN Product overview: ADS7142IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 1.8V, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7142IRUGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7142IRUGR
860429-ADS7142IRUGR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7142IRUGR 860429-ADS7142IRUGR
Manufacturer: Texas Instruments Win Source Part Number: 860429-ADS7142IRUGR Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5) Package: 10-XFQFN Package: Reel - TR Mounting: Surface Mount Family Name: ADS7142 Categories: Integrated Circuits (ICs) Case / Package: 10-X2QFN (2x1.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50464-6, ADS7142IRUGR-ND, 296-50464-2, 296-50464-1

Manufacturer: Texas Instruments
Win Source Part Number: 860429-ADS7142IRUGR
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)
Package: 10-XFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7142
Categories: Integrated Circuits (ICs)
Case / Package: 10-X2QFN (2x1.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50464-6, ADS7142IRUGR-ND, 296-50464-2, 296-50464-1

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7142IRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7142IRUGR
Analog to Digital Converters (ADC) ADS7142IRUGR
12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7142IRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7142IRUGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7142IRUGR
IC ADC 12BIT SAR 10X2QFN

IC ADC 12BIT SAR 10X2QFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7142IRUGR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7142IRUGR
Data Acquisition - Analog to Digital Converters (ADC) ADS7142IRUGR
IC ADC 12BIT SAR 10X2QFN

IC ADC 12BIT SAR 10X2QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-50464-6-ND 296-50464-1-ND 296-50464-2-ND 700-ADS7142IRUGR 860429-ADS7142IRUGR ADS7142IRUGR ADS7142IRUGR ADS7142IRUGR
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Dual 1.8V QFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7142IRUGR Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Package Type 10-XFQFN 10-XFQFN 10-XFQFN 10-X2QFN (2x1.5) 10-XFQFN 10-XFQFN
Packing Method Digi-Reel® Cut Tape (CT) Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 10 10 10
Resolution 12 bits 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products